Capital Lighting, Inc. 39402 Pendants-Drum Shade 373811

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Three Light Pendant UPC: 751856022080 Category: Pendant Glass: Crystal Accents Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Three Light Pendant UPC: 751856022080 Category: Pendant Glass: Crystal Accents Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
39402 Pendants-Drum Shade - 373811 - Capital Lighting, Inc.
Columbus, OH, USA
39402 Pendants-Drum Shade
373811
39402 Pendants-Drum Shade 373811
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Three Light Pendant UPC: 751856022080 Category: Pendant Glass: Crystal Accents Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 15
Product Name: Three Light Pendant
UPC: 751856022080
Category: Pendant
Glass: Crystal Accents
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373811
Product Name 39402 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details