Capital Lighting, Inc. 39473 Mid. Chandeliers-Glass Up 373808

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 751856022011 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 751856022011 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
39473 Mid. Chandeliers-Glass Up - 373808 - Capital Lighting, Inc.
Columbus, OH, USA
39473 Mid. Chandeliers-Glass Up
373808
39473 Mid. Chandeliers-Glass Up 373808
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 751856022011 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.50
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Polished Chrome
Product Name: Three Light Chandelier
UPC: 751856022011
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373808
Product Name 39473 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details