Capital Lighting, Inc. 39412 Pendants-Drum Shade 373806

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: Three Light Pendant UPC: 751856022257 Category: Pendant Glass: Clear Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: Three Light Pendant UPC: 751856022257 Category: Pendant Glass: Clear Crystal

Suppliers

Company
Product
Description
Supplier Links
39412 Pendants-Drum Shade - 373806 - Capital Lighting, Inc.
Columbus, OH, USA
39412 Pendants-Drum Shade
373806
39412 Pendants-Drum Shade 373806
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: Three Light Pendant UPC: 751856022257 Category: Pendant Glass: Clear Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome Plated (Black Nickel Accents)
Product Name: Three Light Pendant
UPC: 751856022257
Category: Pendant
Glass: Clear Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373806
Product Name 39412 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details