Capital Lighting, Inc. 39472 Pendants-Bowl Style 373805

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 751856022035 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 751856022035 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
39472 Pendants-Bowl Style - 373805 - Capital Lighting, Inc.
Columbus, OH, USA
39472 Pendants-Bowl Style
373805
39472 Pendants-Bowl Style 373805
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Pendant UPC: 751856022035 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Polished Chrome
Product Name: Four Light Pendant
UPC: 751856022035
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373805
Product Name 39472 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details