Capital Lighting, Inc. 39410/2 Sconces-Double Glass 373804

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: Two Light Sconce UPC: 751856022240 Category: Sconce Glass: Clear Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: Two Light Sconce UPC: 751856022240 Category: Sconce Glass: Clear Crystal

Suppliers

Company
Product
Description
Supplier Links
39410/2 Sconces-Double Glass - 373804 - Capital Lighting, Inc.
Columbus, OH, USA
39410/2 Sconces-Double Glass
373804
39410/2 Sconces-Double Glass 373804
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Extension: 6.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: Two Light Sconce UPC: 751856022240 Category: Sconce Glass: Clear Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Length 12.00
Extension: 6.5
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Chrome Plated (Black Nickel Accents)
Product Name: Two Light Sconce
UPC: 751856022240
Category: Sconce
Glass: Clear Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373804
Product Name 39410/2 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details