Capital Lighting, Inc. 39471 Sconces-Single Glass 373802

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Length 5.00 Extension: 9 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 3 UPC: 751856022004
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Length 5.00 Extension: 9 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 3 UPC: 751856022004

Suppliers

Company
Product
Description
Supplier Links
39471 Sconces-Single Glass - 373802 - Capital Lighting, Inc.
Columbus, OH, USA
39471 Sconces-Single Glass
373802
39471 Sconces-Single Glass 373802
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Length 5.00 Extension: 9 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 3 UPC: 751856022004

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.00
Length 5.00
Extension: 9
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 3
UPC: 751856022004

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373802
Product Name 39471 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details