Capital Lighting, Inc. 39418 Mid. Chandeliers-Glass Up 373800

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: Three Light Mini Chandelier UPC: 751856022288 Category: Mini Chandelier Glass: Clear Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: Three Light Mini Chandelier UPC: 751856022288 Category: Mini Chandelier Glass: Clear Crystal

Suppliers

Company
Product
Description
Supplier Links
39418 Mid. Chandeliers-Glass Up - 373800 - Capital Lighting, Inc.
Columbus, OH, USA
39418 Mid. Chandeliers-Glass Up
373800
39418 Mid. Chandeliers-Glass Up 373800
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.50 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Plated (Black Nickel Accents) Product Name: Three Light Mini Chandelier UPC: 751856022288 Category: Mini Chandelier Glass: Clear Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 18.50
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome Plated (Black Nickel Accents)
Product Name: Three Light Mini Chandelier
UPC: 751856022288
Category: Mini Chandelier
Glass: Clear Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373800
Product Name 39418 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details