Capital Lighting, Inc. MP-918-YR/BN Mini Pendants-Cable 373799

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Finish: Yellow/Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177069 Category: Pendant Glass: Yellow/Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g918.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Finish: Yellow/Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177069 Category: Pendant Glass: Yellow/Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g918.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-918-YR/BN Mini Pendants-Cable - 373799 - Capital Lighting, Inc.
Columbus, OH, USA
MP-918-YR/BN Mini Pendants-Cable
373799
MP-918-YR/BN Mini Pendants-Cable 373799
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Finish: Yellow/Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177069 Category: Pendant Glass: Yellow/Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g918.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Finish: Yellow/Red/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576177069
Category: Pendant
Glass: Yellow/Red
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g918.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373799
Product Name MP-918-YR/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details