Capital Lighting, Inc. MP-932-CL/CH Mini Pendants-Cable 373798

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 4.50 Bulb Finish: Clear/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177854 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp932-cl.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 4.50 Bulb Finish: Clear/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177854 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp932-cl.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-932-CL/CH Mini Pendants-Cable - 373798 - Capital Lighting, Inc.
Columbus, OH, USA
MP-932-CL/CH Mini Pendants-Cable
373798
MP-932-CL/CH Mini Pendants-Cable 373798
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 4.50 Bulb Finish: Clear/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177854 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp932-cl.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 4.50
Bulb
Finish: Clear/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576177854
Category: Pendant
Glass: Clear
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp932-cl.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373798
Product Name MP-932-CL/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details