Capital Lighting, Inc. MP-918-YR/DB Mini Pendants-Cable 373797

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 5.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177137 Category: Pendant Glass: Yellow/Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g918.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 5.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177137 Category: Pendant Glass: Yellow/Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g918.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-918-YR/DB Mini Pendants-Cable - 373797 - Capital Lighting, Inc.
Columbus, OH, USA
MP-918-YR/DB Mini Pendants-Cable
373797
MP-918-YR/DB Mini Pendants-Cable 373797
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 5.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177137 Category: Pendant Glass: Yellow/Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g918.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 5.75
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576177137
Category: Pendant
Glass: Yellow/Red
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g918.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373797
Product Name MP-918-YR/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details