Capital Lighting, Inc. MP-919-BU/BN Mini Pendants-Cable 373796

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 5.75 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177175 Category: Pendant Glass: Burgundy Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp919-bu.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 5.75 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177175 Category: Pendant Glass: Burgundy Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp919-bu.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-919-BU/BN Mini Pendants-Cable - 373796 - Capital Lighting, Inc.
Columbus, OH, USA
MP-919-BU/BN Mini Pendants-Cable
373796
MP-919-BU/BN Mini Pendants-Cable 373796
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 5.75 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177175 Category: Pendant Glass: Burgundy Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp919-bu.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 5.75
Bulb
Finish: Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576177175
Category: Pendant
Glass: Burgundy
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp919-bu.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373796
Product Name MP-919-BU/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details