Capital Lighting, Inc. MP-930-CL/DB Mini Pendants-Cable 373792

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 3.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177656 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp930-cl.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 3.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177656 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp930-cl.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-930-CL/DB Mini Pendants-Cable - 373792 - Capital Lighting, Inc.
Columbus, OH, USA
MP-930-CL/DB Mini Pendants-Cable
373792
MP-930-CL/DB Mini Pendants-Cable 373792
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 3.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177656 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp930-cl.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 3.75
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576177656
Category: Pendant
Glass: Clear
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp930-cl.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373792
Product Name MP-930-CL/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details