Capital Lighting, Inc. MP-934-IR/BN Mini Pendants-Cable 373776

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178028 Category: Pendant Glass: Iridescent Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp934-ir.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178028 Category: Pendant Glass: Iridescent Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp934-ir.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-934-IR/BN Mini Pendants-Cable - 373776 - Capital Lighting, Inc.
Columbus, OH, USA
MP-934-IR/BN Mini Pendants-Cable
373776
MP-934-IR/BN Mini Pendants-Cable 373776
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178028 Category: Pendant Glass: Iridescent Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp934-ir.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.00
Bulb
Finish: Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178028
Category: Pendant
Glass: Iridescent
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp934-ir.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373776
Product Name MP-934-IR/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details