Capital Lighting, Inc. MP-940-CL/DB Mini Pendants-Cable 373775

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.13 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178721 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp940-cl.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.13 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178721 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp940-cl.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-940-CL/DB Mini Pendants-Cable - 373775 - Capital Lighting, Inc.
Columbus, OH, USA
MP-940-CL/DB Mini Pendants-Cable
373775
MP-940-CL/DB Mini Pendants-Cable 373775
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.13 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178721 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp940-cl.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.13
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178721
Category: Pendant
Glass: Clear
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp940-cl.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373775
Product Name MP-940-CL/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details