Capital Lighting, Inc. MP-934-IR/CH Mini Pendants-Cable 373773

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178059 Category: Pendant Glass: Iridescent Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp934-ir.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178059 Category: Pendant Glass: Iridescent Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp934-ir.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-934-IR/CH Mini Pendants-Cable - 373773 - Capital Lighting, Inc.
Columbus, OH, USA
MP-934-IR/CH Mini Pendants-Cable
373773
MP-934-IR/CH Mini Pendants-Cable 373773
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178059 Category: Pendant Glass: Iridescent Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp934-ir.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.00
Bulb
Finish: Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178059
Category: Pendant
Glass: Iridescent
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp934-ir.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373773
Product Name MP-934-IR/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details