Capital Lighting, Inc. MP-940-CL/BN Mini Pendants-Cable 373772

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.50 Bulb Finish: Clear/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178653 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp940-cl.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.50 Bulb Finish: Clear/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178653 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp940-cl.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-940-CL/BN Mini Pendants-Cable - 373772 - Capital Lighting, Inc.
Columbus, OH, USA
MP-940-CL/BN Mini Pendants-Cable
373772
MP-940-CL/BN Mini Pendants-Cable 373772
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.50 Bulb Finish: Clear/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178653 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp940-cl.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 3.50
Bulb
Finish: Clear/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178653
Category: Pendant
Glass: Clear
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp940-cl.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373772
Product Name MP-940-CL/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details