Capital Lighting, Inc. MP-LED524-LB/DB Mini Pendants-Cable 373768

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172569 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172569 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED524-LB/DB Mini Pendants-Cable - 373768 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED524-LB/DB Mini Pendants-Cable
373768
MP-LED524-LB/DB Mini Pendants-Cable 373768
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172569 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 8.25
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576172569
Category: Pendant
Glass: Light Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373768
Product Name MP-LED524-LB/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details