Capital Lighting, Inc. MP-952-CL/DB Mini Pendants-Cable 373766

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 4.19 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179353 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp952-cl.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 4.19 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179353 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp952-cl.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-952-CL/DB Mini Pendants-Cable - 373766 - Capital Lighting, Inc.
Columbus, OH, USA
MP-952-CL/DB Mini Pendants-Cable
373766
MP-952-CL/DB Mini Pendants-Cable 373766
PRODUCT DETAILS / SPECS Width/Dia: 4.56 Height: 4.19 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179353 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp952-cl.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.56
Height: 4.19
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179353
Category: Pendant
Glass: Clear
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp952-cl.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373766
Product Name MP-952-CL/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details