Capital Lighting, Inc. MP-946-GT/CH Mini Pendants-Cable 373746

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.13 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178905 Category: Pendant Glass: Granite Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp946-gt.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.13 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178905 Category: Pendant Glass: Granite Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp946-gt.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-946-GT/CH Mini Pendants-Cable - 373746 - Capital Lighting, Inc.
Columbus, OH, USA
MP-946-GT/CH Mini Pendants-Cable
373746
MP-946-GT/CH Mini Pendants-Cable 373746
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.13 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178905 Category: Pendant Glass: Granite Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp946-gt.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.13
Bulb
Finish: Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178905
Category: Pendant
Glass: Granite
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp946-gt.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373746
Product Name MP-946-GT/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details