Capital Lighting, Inc. MP-950-RD/BN Mini Pendants-Cable 373745

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.00 Bulb Finish: Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179308 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp950-rd.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.00 Bulb Finish: Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179308 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp950-rd.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-950-RD/BN Mini Pendants-Cable - 373745 - Capital Lighting, Inc.
Columbus, OH, USA
MP-950-RD/BN Mini Pendants-Cable
373745
MP-950-RD/BN Mini Pendants-Cable 373745
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 5.00 Bulb Finish: Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179308 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp950-rd.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 5.00
Bulb
Finish: Red/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179308
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp950-rd.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373745
Product Name MP-950-RD/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details