Capital Lighting, Inc. MP-LED530-GR/DB Mini Pendants-Cable 373734

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173702 Category: Pendant Glass: Green Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173702 Category: Pendant Glass: Green Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED530-GR/DB Mini Pendants-Cable - 373734 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED530-GR/DB Mini Pendants-Cable
373734
MP-LED530-GR/DB Mini Pendants-Cable 373734
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173702 Category: Pendant Glass: Green Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.13
Height: 5.75
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576173702
Category: Pendant
Glass: Green
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373734
Product Name MP-LED530-GR/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details