Capital Lighting, Inc. MP-LED548-FR/DB Mini Pendants-Cable 373731

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176642 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176642 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED548-FR/DB Mini Pendants-Cable - 373731 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED548-FR/DB Mini Pendants-Cable
373731
MP-LED548-FR/DB Mini Pendants-Cable 373731
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176642 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 3.50
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576176642
Category: Pendant
Glass: Frosted
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373731
Product Name MP-LED548-FR/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details