Capital Lighting, Inc. MP-LED593-LI/DB Mini Pendants-Cable 373730

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174655 Category: Pendant Glass: Lime Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174655 Category: Pendant Glass: Lime Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED593-LI/DB Mini Pendants-Cable - 373730 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED593-LI/DB Mini Pendants-Cable
373730
MP-LED593-LI/DB Mini Pendants-Cable 373730
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174655 Category: Pendant Glass: Lime Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 4.00
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576174655
Category: Pendant
Glass: Lime
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373730
Product Name MP-LED593-LI/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details