Capital Lighting, Inc. PLD-F1-423PR/AB Mini Pendants-Cable 373719

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.63 Bulb Finish: Antique Bronze Weight: 1 Product Name: Pendant Kit UPC: 790576143194 Category: Pendant Glass: Purple Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.63 Bulb Finish: Antique Bronze Weight: 1 Product Name: Pendant Kit UPC: 790576143194 Category: Pendant Glass: Purple Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F1-423PR/AB Mini Pendants-Cable - 373719 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F1-423PR/AB Mini Pendants-Cable
373719
PLD-F1-423PR/AB Mini Pendants-Cable 373719
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.63 Bulb Finish: Antique Bronze Weight: 1 Product Name: Pendant Kit UPC: 790576143194 Category: Pendant Glass: Purple Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.63
Bulb
Finish: Antique Bronze
Weight: 1
Product Name: Pendant Kit
UPC: 790576143194
Category: Pendant
Glass: Purple
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373719
Product Name PLD-F1-423PR/AB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details