Capital Lighting, Inc. PLD-F4-408AM/WT Mini Pendants-Cable 373714

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Finish: Amber/White Product Name: Pendant For Canopy Mount UPC: 790576152509 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Finish: Amber/White Product Name: Pendant For Canopy Mount UPC: 790576152509 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-408AM/WT Mini Pendants-Cable - 373714 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-408AM/WT Mini Pendants-Cable
373714
PLD-F4-408AM/WT Mini Pendants-Cable 373714
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Finish: Amber/White Product Name: Pendant For Canopy Mount UPC: 790576152509 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.75
Bulb
Finish: Amber/White
Product Name: Pendant For Canopy Mount
UPC: 790576152509
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373714
Product Name PLD-F4-408AM/WT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details