Capital Lighting, Inc. PLD-F4-402AM/WT Mini Pendants-Cable 373710

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Finish: Amber/White Product Name: Pendant For Canopy Mount UPC: 790576152233 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Finish: Amber/White Product Name: Pendant For Canopy Mount UPC: 790576152233 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-402AM/WT Mini Pendants-Cable - 373710 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-402AM/WT Mini Pendants-Cable
373710
PLD-F4-402AM/WT Mini Pendants-Cable 373710
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.25 Bulb Finish: Amber/White Product Name: Pendant For Canopy Mount UPC: 790576152233 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.25
Bulb
Finish: Amber/White
Product Name: Pendant For Canopy Mount
UPC: 790576152233
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373710
Product Name PLD-F4-402AM/WT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details