Capital Lighting, Inc. PLD-F4-403RD/WT Mini Pendants-Cable 373703

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Finish: Red/White Product Name: Pendant For Canopy Mount UPC: 790576152387 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Finish: Red/White Product Name: Pendant For Canopy Mount UPC: 790576152387 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-403RD/WT Mini Pendants-Cable - 373703 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-403RD/WT Mini Pendants-Cable
373703
PLD-F4-403RD/WT Mini Pendants-Cable 373703
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Bulb Finish: Red/White Product Name: Pendant For Canopy Mount UPC: 790576152387 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.50
Bulb
Finish: Red/White
Product Name: Pendant For Canopy Mount
UPC: 790576152387
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373703
Product Name PLD-F4-403RD/WT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details