PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.00
Bulb
Finish: Copper/Blue
Product Name: Pendant For Canopy Mount
UPC: 790576152424
Category: Pendant
Glass: Copper
Manufacturer's Warranty: 5 Years
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 373702 |
| Product Name | PLD-F4-404CO/BK Mini Pendants-Cable |
| Application | Residential |