Capital Lighting, Inc. PLD-F4-404BN/WT Mini Pendants-Cable 373700

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Finish: Brushed Nickel/White Product Name: Pendant For Canopy Mount UPC: 790576152417 Category: Pendant Glass: Brushed Nickel Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Finish: Brushed Nickel/White Product Name: Pendant For Canopy Mount UPC: 790576152417 Category: Pendant Glass: Brushed Nickel Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
PLD-F4-404BN/WT Mini Pendants-Cable - 373700 - Capital Lighting, Inc.
Columbus, OH, USA
PLD-F4-404BN/WT Mini Pendants-Cable
373700
PLD-F4-404BN/WT Mini Pendants-Cable 373700
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Bulb Finish: Brushed Nickel/White Product Name: Pendant For Canopy Mount UPC: 790576152417 Category: Pendant Glass: Brushed Nickel Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.00
Bulb
Finish: Brushed Nickel/White
Product Name: Pendant For Canopy Mount
UPC: 790576152417
Category: Pendant
Glass: Brushed Nickel
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373700
Product Name PLD-F4-404BN/WT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details