Capital Lighting, Inc. 9554MPL Lamps-Table Lamps 373599

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Maple Weight: 5.94 Product Name: One Light Table Lamp UPC: 014817324181 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Maple Weight: 5.94 Product Name: One Light Table Lamp UPC: 014817324181 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9554MPL Lamps-Table Lamps - 373599 - Capital Lighting, Inc.
Columbus, OH, USA
9554MPL Lamps-Table Lamps
373599
9554MPL Lamps-Table Lamps 373599
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Maple Weight: 5.94 Product Name: One Light Table Lamp UPC: 014817324181 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 36.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Maple
Weight: 5.94
Product Name: One Light Table Lamp
UPC: 014817324181
Category: Lamps
Glass: Beige Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373599
Product Name 9554MPL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details