Capital Lighting, Inc. 9732PGL Lamps-Table Lamps 373598

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pearl Glass Weight: 3.08 Product Name: One Light Table Lamp UPC: 014817365801 Category: Lamps Glass: Sand Color Crepe Ivory Soft Lined Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pearl Glass Weight: 3.08 Product Name: One Light Table Lamp UPC: 014817365801 Category: Lamps Glass: Sand Color Crepe Ivory Soft Lined Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9732PGL Lamps-Table Lamps - 373598 - Capital Lighting, Inc.
Columbus, OH, USA
9732PGL Lamps-Table Lamps
373598
9732PGL Lamps-Table Lamps 373598
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pearl Glass Weight: 3.08 Product Name: One Light Table Lamp UPC: 014817365801 Category: Lamps Glass: Sand Color Crepe Ivory Soft Lined Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pearl Glass
Weight: 3.08
Product Name: One Light Table Lamp
UPC: 014817365801
Category: Lamps
Glass: Sand Color Crepe Ivory Soft Lined
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373598
Product Name 9732PGL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details