Capital Lighting, Inc. 9608AUB Lamps-Table Lamps 373593

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Autumn Brown Weight: 8.05 Product Name: One Light Table Lamp UPC: 014817342475 Category: Lamps Glass: Beige Crepe Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Autumn Brown Weight: 8.05 Product Name: One Light Table Lamp UPC: 014817342475 Category: Lamps Glass: Beige Crepe Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9608AUB Lamps-Table Lamps - 373593 - Capital Lighting, Inc.
Columbus, OH, USA
9608AUB Lamps-Table Lamps
373593
9608AUB Lamps-Table Lamps 373593
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Autumn Brown Weight: 8.05 Product Name: One Light Table Lamp UPC: 014817342475 Category: Lamps Glass: Beige Crepe Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Autumn Brown
Weight: 8.05
Product Name: One Light Table Lamp
UPC: 014817342475
Category: Lamps
Glass: Beige Crepe
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373593
Product Name 9608AUB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details