Capital Lighting, Inc. 29492 Mid. Chandeliers-Drum Shades 373587

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Plated Product Name: Three Light Pendant UPC: 751856101419 Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Plated Product Name: Three Light Pendant UPC: 751856101419 Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29492 Mid. Chandeliers-Drum Shades - 373587 - Capital Lighting, Inc.
Columbus, OH, USA
29492 Mid. Chandeliers-Drum Shades
373587
29492 Mid. Chandeliers-Drum Shades 373587
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Plated Product Name: Three Light Pendant UPC: 751856101419 Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome Plated
Product Name: Three Light Pendant
UPC: 751856101419
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373587
Product Name 29492 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details