Capital Lighting, Inc. 29494 Mid. Chandeliers-Candle 373586

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 28.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Plated Weight: 29 Product Name: 12 Light Chandelier UPC: 751856101433 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 28.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Plated Weight: 29 Product Name: 12 Light Chandelier UPC: 751856101433 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
29494 Mid. Chandeliers-Candle - 373586 - Capital Lighting, Inc.
Columbus, OH, USA
29494 Mid. Chandeliers-Candle
373586
29494 Mid. Chandeliers-Candle 373586
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 28.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Plated Weight: 29 Product Name: 12 Light Chandelier UPC: 751856101433 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Chrome Plated
Weight: 29
Product Name: 12 Light Chandelier
UPC: 751856101433
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373586
Product Name 29494 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details