Capital Lighting, Inc. 29493 Mid. Chandeliers-Candle 373584

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Plated Weight: 15 Product Name: Six Light Chandelier UPC: 751856101426 Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Plated Weight: 15 Product Name: Six Light Chandelier UPC: 751856101426 Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29493 Mid. Chandeliers-Candle - 373584 - Capital Lighting, Inc.
Columbus, OH, USA
29493 Mid. Chandeliers-Candle
373584
29493 Mid. Chandeliers-Candle 373584
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Plated Weight: 15 Product Name: Six Light Chandelier UPC: 751856101426 Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome Plated
Weight: 15
Product Name: Six Light Chandelier
UPC: 751856101426
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373584
Product Name 29493 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details