Capital Lighting, Inc. 31161-15 Semi-Flush Mts.-Bowl Style 373582

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Torch Bronze Weight: 7 Product Name: Two Light Semi Flush UPC: 751856009913 Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Torch Bronze Weight: 7 Product Name: Two Light Semi Flush UPC: 751856009913 Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31161-15 Semi-Flush Mts.-Bowl Style - 373582 - Capital Lighting, Inc.
Columbus, OH, USA
31161-15 Semi-Flush Mts.-Bowl Style
373582
31161-15 Semi-Flush Mts.-Bowl Style 373582
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Torch Bronze Weight: 7 Product Name: Two Light Semi Flush UPC: 751856009913 Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Torch Bronze
Weight: 7
Product Name: Two Light Semi Flush
UPC: 751856009913
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373582
Product Name 31161-15 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details