Capital Lighting, Inc. 29498 Mid. Chandeliers-Candle 373580

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Plated Weight: 15 Product Name: Three Light Mini Chandelier UPC: 751856101464 Category: Mini Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Plated Weight: 15 Product Name: Three Light Mini Chandelier UPC: 751856101464 Category: Mini Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29498 Mid. Chandeliers-Candle - 373580 - Capital Lighting, Inc.
Columbus, OH, USA
29498 Mid. Chandeliers-Candle
373580
29498 Mid. Chandeliers-Candle 373580
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Plated Weight: 15 Product Name: Three Light Mini Chandelier UPC: 751856101464 Category: Mini Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome Plated
Weight: 15
Product Name: Three Light Mini Chandelier
UPC: 751856101464
Category: Mini Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373580
Product Name 29498 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details