Capital Lighting, Inc. F2210/8+4+4FG Large Chandeliers-Candle 373568

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 59.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Firenze Gold Weight: 47.2 Product Name: 20 Light Belle Fleur UPC: 014817319309 Category: Chandeliers Shipped Via: Truck Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 59.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Firenze Gold Weight: 47.2 Product Name: 20 Light Belle Fleur UPC: 014817319309 Category: Chandeliers Shipped Via: Truck Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
F2210/8+4+4FG Large Chandeliers-Candle - 373568 - Capital Lighting, Inc.
Columbus, OH, USA
F2210/8+4+4FG Large Chandeliers-Candle
373568
F2210/8+4+4FG Large Chandeliers-Candle 373568
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 59.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Firenze Gold Weight: 47.2 Product Name: 20 Light Belle Fleur UPC: 014817319309 Category: Chandeliers Shipped Via: Truck Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 59.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 60
Finish: Firenze Gold
Weight: 47.2
Product Name: 20 Light Belle Fleur
UPC: 014817319309
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373568
Product Name F2210/8+4+4FG Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details