Capital Lighting, Inc. F2209/8+4FG Large Chandeliers-Candle 373565

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Firenze Gold Weight: 31 Product Name: 12 Light Belle Fleur UPC: 014817319293 Category: Chandeliers Shipped Via: Truck Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Firenze Gold Weight: 31 Product Name: 12 Light Belle Fleur UPC: 014817319293 Category: Chandeliers Shipped Via: Truck Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
F2209/8+4FG Large Chandeliers-Candle - 373565 - Capital Lighting, Inc.
Columbus, OH, USA
F2209/8+4FG Large Chandeliers-Candle
373565
F2209/8+4FG Large Chandeliers-Candle 373565
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Firenze Gold Weight: 31 Product Name: 12 Light Belle Fleur UPC: 014817319293 Category: Chandeliers Shipped Via: Truck Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 43.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Firenze Gold
Weight: 31
Product Name: 12 Light Belle Fleur
UPC: 014817319293
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373565
Product Name F2209/8+4FG Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details