Capital Lighting, Inc. 29489 Mini Pendants-Rod 373555

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 48.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Mini Pendant UPC: 751856021472 Category: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 48.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Mini Pendant UPC: 751856021472 Category: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29489 Mini Pendants-Rod - 373555 - Capital Lighting, Inc.
Columbus, OH, USA
29489 Mini Pendants-Rod
373555
29489 Mini Pendants-Rod 373555
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 48.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Mini Pendant UPC: 751856021472 Category: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 48.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Mini Pendant
UPC: 751856021472
Category: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373555
Product Name 29489 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details