Capital Lighting, Inc. 29482-13 Pendants-Glass Down 373554

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 11 Product Name: Three Light Pendant UPC: 751856021052 Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 11 Product Name: Three Light Pendant UPC: 751856021052 Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29482-13 Pendants-Glass Down - 373554 - Capital Lighting, Inc.
Columbus, OH, USA
29482-13 Pendants-Glass Down
373554
29482-13 Pendants-Glass Down 373554
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 11 Product Name: Three Light Pendant UPC: 751856021052 Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Length 13.00
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Weight: 11
Product Name: Three Light Pendant
UPC: 751856021052
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373554
Product Name 29482-13 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details