Capital Lighting, Inc. 29482-24 Pendants-Glass Down 373553

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 43.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Chrome Product Name: Eight Light Pendant UPC: 751856021427 Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 43.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Chrome Product Name: Eight Light Pendant UPC: 751856021427 Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29482-24 Pendants-Glass Down - 373553 - Capital Lighting, Inc.
Columbus, OH, USA
29482-24 Pendants-Glass Down
373553
29482-24 Pendants-Glass Down 373553
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 43.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Chrome Product Name: Eight Light Pendant UPC: 751856021427 Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 43.00
Bulb
Type: G-9
Qty: 8
Wattage: 40
Finish: Chrome
Product Name: Eight Light Pendant
UPC: 751856021427
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373553
Product Name 29482-24 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details