Capital Lighting, Inc. 29483 Mid. Chandeliers-Drum Shades 373551

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 16 Product Name: Five Light Chandelier UPC: 751856021069 Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 16 Product Name: Five Light Chandelier UPC: 751856021069 Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29483 Mid. Chandeliers-Drum Shades - 373551 - Capital Lighting, Inc.
Columbus, OH, USA
29483 Mid. Chandeliers-Drum Shades
373551
29483 Mid. Chandeliers-Drum Shades 373551
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 16 Product Name: Five Light Chandelier UPC: 751856021069 Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.00
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Chrome
Weight: 16
Product Name: Five Light Chandelier
UPC: 751856021069
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373551
Product Name 29483 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details