Capital Lighting, Inc. 29484 Mid. Chandeliers-Drum Shades 373550

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Chrome Weight: 25 Product Name: Nine Light Chandelier UPC: 751856021076 Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Chrome Weight: 25 Product Name: Nine Light Chandelier UPC: 751856021076 Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29484 Mid. Chandeliers-Drum Shades - 373550 - Capital Lighting, Inc.
Columbus, OH, USA
29484 Mid. Chandeliers-Drum Shades
373550
29484 Mid. Chandeliers-Drum Shades 373550
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 21.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Chrome Weight: 25 Product Name: Nine Light Chandelier UPC: 751856021076 Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 21.00
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Chrome
Weight: 25
Product Name: Nine Light Chandelier
UPC: 751856021076
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373550
Product Name 29484 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details