Capital Lighting, Inc. 25325 Bathroom Fixtures-Five+Lights 373528

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Length 5.00 Extension: 9 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 8 Product Name: Five Light Bath Fixture UPC: 751856022196 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Length 5.00 Extension: 9 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 8 Product Name: Five Light Bath Fixture UPC: 751856022196 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
25325 Bathroom Fixtures-Five+Lights - 373528 - Capital Lighting, Inc.
Columbus, OH, USA
25325 Bathroom Fixtures-Five+Lights
373528
25325 Bathroom Fixtures-Five+Lights 373528
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Length 5.00 Extension: 9 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 8 Product Name: Five Light Bath Fixture UPC: 751856022196 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.00
Length 5.00
Extension: 9
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Polished Chrome
Weight: 8
Product Name: Five Light Bath Fixture
UPC: 751856022196
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373528
Product Name 25325 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details