Capital Lighting, Inc. 25235 Bathroom Fixtures-Five+Lights 373520

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Extension: 5.75 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Bath Fixture UPC: 751856021465 Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Extension: 5.75 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Bath Fixture UPC: 751856021465 Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25235 Bathroom Fixtures-Five+Lights - 373520 - Capital Lighting, Inc.
Columbus, OH, USA
25235 Bathroom Fixtures-Five+Lights
373520
25235 Bathroom Fixtures-Five+Lights 373520
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Extension: 5.75 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Bath Fixture UPC: 751856021465 Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Length 6.00
Extension: 5.75
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Chrome
Product Name: Five Light Bath Fixture
UPC: 751856021465
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373520
Product Name 25235 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details