Capital Lighting, Inc. MP-963-GJ/CH Mini Pendants-Cable 373427

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 5.75 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179643 Category: Pendant Glass: Glow Jade Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g963-gj.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 5.75 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179643 Category: Pendant Glass: Glow Jade Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g963-gj.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-963-GJ/CH Mini Pendants-Cable - 373427 - Capital Lighting, Inc.
Columbus, OH, USA
MP-963-GJ/CH Mini Pendants-Cable
373427
MP-963-GJ/CH Mini Pendants-Cable 373427
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 5.75 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179643 Category: Pendant Glass: Glow Jade Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g963-gj.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 5.75
Bulb
Finish: Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179643
Category: Pendant
Glass: Glow Jade
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g963-gj.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373427
Product Name MP-963-GJ/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details