Capital Lighting, Inc. MP-962-BF/DB Mini Pendants-Cable 373418

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179537 Category: Pendant Glass: Blue Flame Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g962-bf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179537 Category: Pendant Glass: Blue Flame Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g962-bf.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-962-BF/DB Mini Pendants-Cable - 373418 - Capital Lighting, Inc.
Columbus, OH, USA
MP-962-BF/DB Mini Pendants-Cable
373418
MP-962-BF/DB Mini Pendants-Cable 373418
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179537 Category: Pendant Glass: Blue Flame Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g962-bf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.00
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179537
Category: Pendant
Glass: Blue Flame
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g962-bf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373418
Product Name MP-962-BF/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details