Capital Lighting, Inc. MP-962-RF/DB Mini Pendants-Cable 373406

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 5.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179599 Category: Pendant Glass: Red Flame Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g962-rf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 5.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179599 Category: Pendant Glass: Red Flame Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g962-rf.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-962-RF/DB Mini Pendants-Cable - 373406 - Capital Lighting, Inc.
Columbus, OH, USA
MP-962-RF/DB Mini Pendants-Cable
373406
MP-962-RF/DB Mini Pendants-Cable 373406
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 5.75 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179599 Category: Pendant Glass: Red Flame Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g962-rf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 5.75
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179599
Category: Pendant
Glass: Red Flame
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g962-rf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373406
Product Name MP-962-RF/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details