Capital Lighting, Inc. MP-962-RF/CH Mini Pendants-Cable 373401

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179582 Category: Pendant Glass: Red Flame Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g962-rf.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179582 Category: Pendant Glass: Red Flame Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g962-rf.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-962-RF/CH Mini Pendants-Cable - 373401 - Capital Lighting, Inc.
Columbus, OH, USA
MP-962-RF/CH Mini Pendants-Cable
373401
MP-962-RF/CH Mini Pendants-Cable 373401
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179582 Category: Pendant Glass: Red Flame Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/g962-rf.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.00
Bulb
Finish: Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179582
Category: Pendant
Glass: Red Flame
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/g962-rf.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373401
Product Name MP-962-RF/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details